HellermannTyton Heat-Shrink Boot, Straight, 20.3Mm, Blk; Boot Configuration Hellermanntyton 401-20014

Description
HEAT-SHRINK BOOT, STRAIGHT, 20.3MM, BLK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.4"; Total Length - Metric:60.9mm; I.D. RoHS Compliant: Yes
Description
HEAT-SHRINK BOOT, STRAIGHT, 20.3MM, BLK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.4"; Total Length - Metric:60.9mm; I.D. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Boot, Straight, 20.3Mm, Blk; Boot Configuration Hellermanntyton - 02AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Boot, Straight, 20.3Mm, Blk; Boot Configuration Hellermanntyton
02AC1925
Heat-Shrink Boot, Straight, 20.3Mm, Blk; Boot Configuration Hellermanntyton 02AC1925
HEAT-SHRINK BOOT, STRAIGHT, 20.3MM, BLK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.4"; Total Length - Metric:60.9mm; I.D. RoHS Compliant: Yes

HEAT-SHRINK BOOT, STRAIGHT, 20.3MM, BLK; Boot Configuration:Straight; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.4"; Total Length - Metric:60.9mm; I.D. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 02AC1925
Product Name Heat-Shrink Boot, Straight, 20.3Mm, Blk; Boot Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details