HellermannTyton Heatshrink, 6 Hellermanntyton 321-30500

Description
HEATSHRINK, 6:1, BLACK, 88.9MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:3.499"; I.D. Supplied - Metric:88.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 6:1, BLACK, 88.9MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:3.499"; I.D. Supplied - Metric:88.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 6 Hellermanntyton - 26R2708 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6 Hellermanntyton
26R2708
Heatshrink, 6 Hellermanntyton 26R2708
HEATSHRINK, 6:1, BLACK, 88.9MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:3.499"; I.D. Supplied - Metric:88.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 6:1, BLACK, 88.9MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:3.499"; I.D. Supplied - Metric:88.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 26R2708
Product Name Heatshrink, 6 Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details