HellermannTyton Heatshrink, 6 Hellermanntyton 321-30400

Description
HEATSHRINK, 6:1, BLACK, 69.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:2.748"; I.D. Supplied - Metric:69.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 6:1, BLACK, 69.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:2.748"; I.D. Supplied - Metric:69.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 6 Hellermanntyton - 26R2707 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6 Hellermanntyton
26R2707
Heatshrink, 6 Hellermanntyton 26R2707
HEATSHRINK, 6:1, BLACK, 69.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:2.748"; I.D. Supplied - Metric:69.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 6:1, BLACK, 69.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:2.748"; I.D. Supplied - Metric:69.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 26R2707
Product Name Heatshrink, 6 Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details