HellermannTyton Heatshrink, 6 Hellermanntyton 321-30300

Description
HEATSHRINK, 6:1, BLACK, 50.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 6:1, BLACK, 50.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 6 Hellermanntyton - 26R2706 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6 Hellermanntyton
26R2706
Heatshrink, 6 Hellermanntyton 26R2706
HEATSHRINK, 6:1, BLACK, 50.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 6:1, BLACK, 50.8MM, 1M; Shrink Ratio:6:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 26R2706
Product Name Heatshrink, 6 Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch Film Shipping Material - SF1209015 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 305 mm (12 inches)
View Details
Shrink Sleeves -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details