HellermannTyton Heatshrink, Blk, 38.1Mm, 1M; Shrink Ratio Hellermanntyton 319-03800

Description
HEATSHRINK, BLK, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.751"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, BLK, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.751"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Blk, 38.1Mm, 1M; Shrink Ratio Hellermanntyton - 95W3753 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Blk, 38.1Mm, 1M; Shrink Ratio Hellermanntyton
95W3753
Heatshrink, Blk, 38.1Mm, 1M; Shrink Ratio Hellermanntyton 95W3753
HEATSHRINK, BLK, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.751"; RoHS Compliant: Yes

HEATSHRINK, BLK, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.751"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95W3753
Product Name Heatshrink, Blk, 38.1Mm, 1M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details