HellermannTyton Heatshrink, Blk, 6Mm, 1M; Shrink Ratio Hellermanntyton 319-00600

Description
HEATSHRINK, BLK, 6MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.078"; I.D. RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, BLK, 6MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.078"; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Blk, 6Mm, 1M; Shrink Ratio Hellermanntyton - 95W3754 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Blk, 6Mm, 1M; Shrink Ratio Hellermanntyton
95W3754
Heatshrink, Blk, 6Mm, 1M; Shrink Ratio Hellermanntyton 95W3754
HEATSHRINK, BLK, 6MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.078"; I.D. RoHS Compliant: Yes

HEATSHRINK, BLK, 6MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.078"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95W3754
Product Name Heatshrink, Blk, 6Mm, 1M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-03-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details