HellermannTyton Heat Shrink Tubing 318-60013

Description
Heat Shrink Tube 3:1 adhesive lined
Request a Quote Datasheet
Description
Heat Shrink Tube 3:1 adhesive lined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 475724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
475724
Heat Shrink Tubing 475724
Heat Shrink Tube 3:1 adhesive lined

Heat Shrink Tube 3:1 adhesive lined

Supplier's Site
Heat Shrink Tubing - 1436-318-60013-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
1436-318-60013-ND
Heat Shrink Tubing 1436-318-60013-ND
HEAT SHRINK TUBING, ADHESIVE

HEAT SHRINK TUBING, ADHESIVE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 475724 1436-318-60013-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.89 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details