HellermannTyton Heat-Shrink Tubing, 4 Hellermanntyton 318-45200

Description
HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 4 Hellermanntyton - 02AC0023 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Hellermanntyton
02AC0023
Heat-Shrink Tubing, 4 Hellermanntyton 02AC0023
HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02AC0023
Product Name Heat-Shrink Tubing, 4 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 136141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details