Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE SLEEVING
HELLERMANNTYTON
318-43200 TA42-32/8-PO-X-BK -- HEAT SHRINK TUBING
HellermannTyton
Heat Shrink Tubing
318-43200 TA42-32/8-PO-X-BK
Description
Thin wall tubing A/L 4:1 1.2m 32/8 black
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Thin wall tubing A/L 4:1 1.2m 32/8 black
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
9146815
Heat Shrink Tubing
9146815
Thin wall tubing A/L 4:1 1.2m 32/8 black
Thin wall tubing A/L 4:1 1.2m 32/8 black
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Protective Sleeving
Product Number
9146815
Product Name
Heat Shrink Tubing
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Nylon Cable Slit Tubing
Heyco-Flex V
Specs
Sleeving
Shrink Tubing
Material
Nylon
View Details
WAGO
Shrink tube
211-502
Specs
Sleeving
Shrink Tubing
View Details
2
suppliers
Festo Corporation
Reducing sleeve
DARQ-R-A-S14-S11-16-P10
Specs
Sleeving
Mesh / Braided Sleeving
Material
Stainless Steel
Length
0.6299 inch (16 mm)
View Details
BRIM Electronics, Inc.
Brimflex Shrinkable Tubing Assortment
SH105PA / SH135PA
Specs
Sleeving
Shrink Tubing
Length
6 inch (152 mm)
View Details