HellermannTyton Heat-Shrink Tubing, 4 Hellermanntyton 318-41600

Description
HEAT-SHRINK TUBING, 4:1, 16MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 4:1, 16MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 4 Hellermanntyton - 02AC0019 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Hellermanntyton
02AC0019
Heat-Shrink Tubing, 4 Hellermanntyton 02AC0019
HEAT-SHRINK TUBING, 4:1, 16MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 16MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02AC0019
Product Name Heat-Shrink Tubing, 4 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details