HellermannTyton Heat Shrink Tubing 309-65235

Description
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65235-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65235-ND
Heat Shrink Tubing 309-65235-ND
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 102Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton - 75Y5291 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 102Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton
75Y5291
Heat Shrink Tubing, 102Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton 75Y5291
HEAT SHRINK TUBING, 102MM, YELLOW, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:102mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:2" RoHS Compliant: Yes

HEAT SHRINK TUBING, 102MM, YELLOW, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:102mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65235-ND 75Y5291
Product Name Heat Shrink Tubing Heat Shrink Tubing, 102Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.5000 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-06x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details