HellermannTyton Heat Shrink Tubing 309-65225

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65225-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65225-ND
Heat Shrink Tubing 309-65225-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 76.2Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton - 80Y4147 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton
80Y4147
Heat Shrink Tubing, 76.2Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton 80Y4147
HEAT SHRINK TUBING, 76.2MM, YELLOW, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM, YELLOW, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65225-ND 80Y4147
Product Name Heat Shrink Tubing Heat Shrink Tubing, 76.2Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details