HellermannTyton Heat Shrink Tubing 309-65215

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65215-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65215-ND
Heat Shrink Tubing 309-65215-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 50.8Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton - 80Y4140 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton
80Y4140
Heat Shrink Tubing, 50.8Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton 80Y4140
HEAT SHRINK TUBING, 50.8MM, YELLOW, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM, YELLOW, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65215-ND 80Y4140
Product Name Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm, Yellow, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-10MM-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details