HellermannTyton Heat Shrink Tubing 309-65115

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65115-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65115-ND
Heat Shrink Tubing 309-65115-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton - 75Y5200 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
75Y5200
Heat Shrink Tubing, 2.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton 75Y5200
HEAT SHRINK TUBING, 2.4MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:1.2mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.4MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65115-ND 75Y5200
Product Name Heat Shrink Tubing Heat Shrink Tubing, 2.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details