HellermannTyton Heat Shrink Tubing 309-65103

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65103-ND
Heat Shrink Tubing 309-65103-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton - 75Y5191 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
75Y5191
Heat Shrink Tubing, 1.6Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton 75Y5191
HEAT SHRINK TUBING, 1.6MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:0.8mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65103-ND 75Y5191
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details