HellermannTyton Heat Shrink Tubing 309-65100

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65100-ND
Heat Shrink Tubing 309-65100-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm, 4Ft; Shrink Ratio Hellermanntyton - 75Y5188 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm, 4Ft; Shrink Ratio Hellermanntyton
75Y5188
Heat Shrink Tubing, 1.6Mm, 4Ft; Shrink Ratio Hellermanntyton 75Y5188
HEAT SHRINK TUBING, 1.6MM, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:0.8mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65100-ND 75Y5188
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
1.8750 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-08x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details