Heat-shrink tubing from Hellermanntyton, part number 09AJ7757, features a 2:1 shrink ratio and is made from transparent, flexible polyolefin material. It provides protection for wire and cable markers while allowing for easy identification and inspection of the components covered. The tubing is halogen-free and offers good mechanical and chemical resistance, making it suitable for various applications. It has an operating temperature range of -55 °C to +135 °C and a minimum shrink temperature of +110 °C. The dielectric strength is rated at a minimum of 30 kV/mm according to ASTM D2171. The product complies with several specifications, including DEF STAN 59-97 Type 2B and SAE - AMS - DTL-23053/5 Class 2. Various cut lengths are available upon request.
HEAT-SHRINK TUBING, 2:1, 6.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:197ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 09AJ7757 |
| Product Name | Heat-Shrink Tubing, 2 Hellermanntyton |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |