HellermannTyton Heatshrink, 3 Hellermanntyton 308-34010

Description
HEATSHRINK, 3:1, 40MM, MIX COL, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.574"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Multiple; Length - Imperial:9.84"; Length - Metric:250mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3:1, 40MM, MIX COL, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.574"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Multiple; Length - Imperial:9.84"; Length - Metric:250mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Hellermanntyton - 90R8768 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Hellermanntyton
90R8768
Heatshrink, 3 Hellermanntyton 90R8768
HEATSHRINK, 3:1, 40MM, MIX COL, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.574"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Multiple; Length - Imperial:9.84"; Length - Metric:250mm; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 3:1, 40MM, MIX COL, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.574"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Multiple; Length - Imperial:9.84"; Length - Metric:250mm; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90R8768
Product Name Heatshrink, 3 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details