HellermannTyton Heat Shrink, Blue, 24Mm, 3M; Shrink Ratio Hellermanntyton 308-32406

Description
HEAT SHRINK, BLUE, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, BLUE, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Blue, 24Mm, 3M; Shrink Ratio Hellermanntyton - 48W5848 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Blue, 24Mm, 3M; Shrink Ratio Hellermanntyton
48W5848
Heat Shrink, Blue, 24Mm, 3M; Shrink Ratio Hellermanntyton 48W5848
HEAT SHRINK, BLUE, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes

HEAT SHRINK, BLUE, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5848
Product Name Heat Shrink, Blue, 24Mm, 3M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details