HellermannTyton Heat Shrink, Red, 24Mm, 3M; Shrink Ratio Hellermanntyton 308-32402

Description
HEAT SHRINK, RED, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, RED, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Red, 24Mm, 3M; Shrink Ratio Hellermanntyton - 48W5851 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Red, 24Mm, 3M; Shrink Ratio Hellermanntyton
48W5851
Heat Shrink, Red, 24Mm, 3M; Shrink Ratio Hellermanntyton 48W5851
HEAT SHRINK, RED, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes

HEAT SHRINK, RED, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.843ft; Length - Metric:3m; I.D. Recovered Max - Imperial:0.315"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5851
Product Name Heat Shrink, Red, 24Mm, 3M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details