HellermannTyton Shrink Tubing, His-3, 24Mm, Black, 3M; Shrink Ratio Hellermanntyton 308-32400

Description
SHRINK TUBING, HIS-3, 24MM, BLACK, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING, HIS-3, 24MM, BLACK, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing, His-3, 24Mm, Black, 3M; Shrink Ratio Hellermanntyton - 35M1068 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing, His-3, 24Mm, Black, 3M; Shrink Ratio Hellermanntyton
35M1068
Shrink Tubing, His-3, 24Mm, Black, 3M; Shrink Ratio Hellermanntyton 35M1068
SHRINK TUBING, HIS-3, 24MM, BLACK, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes

SHRINK TUBING, HIS-3, 24MM, BLACK, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 35M1068
Product Name Shrink Tubing, His-3, 24Mm, Black, 3M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details