HellermannTyton Heat Shrink Tubing, 12.7Mm, Transparent; Shrink Ratio Hellermanntyton 308-31221

Description
HEAT SHRINK TUBING, 12.7MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm, Transparent; Shrink Ratio Hellermanntyton - 75Y5174 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm, Transparent; Shrink Ratio Hellermanntyton
75Y5174
Heat Shrink Tubing, 12.7Mm, Transparent; Shrink Ratio Hellermanntyton 75Y5174
HEAT SHRINK TUBING, 12.7MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75Y5174
Product Name Heat Shrink Tubing, 12.7Mm, Transparent; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details