HellermannTyton Heat Shrink, Green/yellow, 12Mm, Pk10; Shrink Ratio Hellermanntyton 308-31217

Description
HEAT SHRINK, GREEN/YELLOW, 12MM, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:7.874"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, GREEN/YELLOW, 12MM, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:7.874"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Green/yellow, 12Mm, Pk10; Shrink Ratio Hellermanntyton - 48W5834 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Green/yellow, 12Mm, Pk10; Shrink Ratio Hellermanntyton
48W5834
Heat Shrink, Green/yellow, 12Mm, Pk10; Shrink Ratio Hellermanntyton 48W5834
HEAT SHRINK, GREEN/YELLOW, 12MM, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:7.874"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK, GREEN/YELLOW, 12MM, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:7.874"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5834
Product Name Heat Shrink, Green/yellow, 12Mm, Pk10; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q2-CB-1/8-01-QX50FT-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details