HellermannTyton Heat Shrink Tubing, 9.5Mm, Transparent; Shrink Ratio Hellermanntyton 308-30921

Description
HEAT SHRINK TUBING, 9.5MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.5MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.5Mm, Transparent; Shrink Ratio Hellermanntyton - 75Y5172 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Transparent; Shrink Ratio Hellermanntyton
75Y5172
Heat Shrink Tubing, 9.5Mm, Transparent; Shrink Ratio Hellermanntyton 75Y5172
HEAT SHRINK TUBING, 9.5MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75Y5172
Product Name Heat Shrink Tubing, 9.5Mm, Transparent; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details