HellermannTyton Heat Shrink, Clear, 9Mm, 5M; Shrink Ratio Hellermanntyton 308-30903

Description
HEAT SHRINK, CLEAR, 9MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.118"; RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, CLEAR, 9MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.118"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Clear, 9Mm, 5M; Shrink Ratio Hellermanntyton - 48W5862 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Clear, 9Mm, 5M; Shrink Ratio Hellermanntyton
48W5862
Heat Shrink, Clear, 9Mm, 5M; Shrink Ratio Hellermanntyton 48W5862
HEAT SHRINK, CLEAR, 9MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.118"; RoHS Compliant: Yes

HEAT SHRINK, CLEAR, 9MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.118"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5862
Product Name Heat Shrink, Clear, 9Mm, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details