HellermannTyton Heat Shrink Tubing, 3.2Mm, Transparent; Shrink Ratio Hellermanntyton 308-30321

Description
HEAT SHRINK TUBING, 3.2MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.2MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.2Mm, Transparent; Shrink Ratio Hellermanntyton - 75Y5166 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm, Transparent; Shrink Ratio Hellermanntyton
75Y5166
Heat Shrink Tubing, 3.2Mm, Transparent; Shrink Ratio Hellermanntyton 75Y5166
HEAT SHRINK TUBING, 3.2MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75Y5166
Product Name Heat Shrink Tubing, 3.2Mm, Transparent; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details