HellermannTyton Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton 308-30320

Description
HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton - 75Y5165 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton
75Y5165
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton 75Y5165
HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75Y5165
Product Name Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details