HellermannTyton Heatshrink, 3 Hellermanntyton 308-30311

Description
HEATSHRINK, 3:1, 3MM, RED, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.039"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3:1, 3MM, RED, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.039"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Hellermanntyton - 90R8767 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Hellermanntyton
90R8767
Heatshrink, 3 Hellermanntyton 90R8767
HEATSHRINK, 3:1, 3MM, RED, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.039"; RoHS Compliant: Yes

HEATSHRINK, 3:1, 3MM, RED, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.039"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90R8767
Product Name Heatshrink, 3 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details