HellermannTyton Heatshrink, 3 Hellermanntyton 308-30162

Description
HEATSHRINK, 3:1, 1.5MM, GRY, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3:1, 1.5MM, GRY, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Hellermanntyton - 90R8754 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Hellermanntyton
90R8754
Heatshrink, 3 Hellermanntyton 90R8754
HEATSHRINK, 3:1, 1.5MM, GRY, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 3:1, 1.5MM, GRY, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90R8754
Product Name Heatshrink, 3 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details