HellermannTyton Heat Shrink Tubing, 1.5Mm Id, Po, Black, 7.87, Pk10; Shrink Ratio Hellermanntyton 308-30151

Description
HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 7.87", PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203mm RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 7.87", PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.5Mm Id, Po, Black, 7.87, Pk10; Shrink Ratio Hellermanntyton - 24R6362 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.5Mm Id, Po, Black, 7.87, Pk10; Shrink Ratio Hellermanntyton
24R6362
Heat Shrink Tubing, 1.5Mm Id, Po, Black, 7.87, Pk10; Shrink Ratio Hellermanntyton 24R6362
HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 7.87", PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 7.87", PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 24R6362
Product Name Heat Shrink Tubing, 1.5Mm Id, Po, Black, 7.87, Pk10; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details