HellermannTyton Shrink Tubing, His-3, 1.5Mm, Black, 10M; Shrink Ratio Hellermanntyton 308-30150

Description
SHRINK TUBING, HIS-3, 1.5MM, BLACK, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING, HIS-3, 1.5MM, BLACK, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing, His-3, 1.5Mm, Black, 10M; Shrink Ratio Hellermanntyton - 35M1064 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing, His-3, 1.5Mm, Black, 10M; Shrink Ratio Hellermanntyton
35M1064
Shrink Tubing, His-3, 1.5Mm, Black, 10M; Shrink Ratio Hellermanntyton 35M1064
SHRINK TUBING, HIS-3, 1.5MM, BLACK, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

SHRINK TUBING, HIS-3, 1.5MM, BLACK, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 35M1064
Product Name Shrink Tubing, His-3, 1.5Mm, Black, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details