HellermannTyton Heat Shrink, Adh, Clear, 24Mm, 3M; Shrink Ratio Hellermanntyton 308-12403

Description
HEAT SHRINK, ADH, CLEAR, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:9ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, ADH, CLEAR, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:9ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Adh, Clear, 24Mm, 3M; Shrink Ratio Hellermanntyton - 48W5868 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Adh, Clear, 24Mm, 3M; Shrink Ratio Hellermanntyton
48W5868
Heat Shrink, Adh, Clear, 24Mm, 3M; Shrink Ratio Hellermanntyton 48W5868
HEAT SHRINK, ADH, CLEAR, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:9ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK, ADH, CLEAR, 24MM, 3M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:9ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 48W5868
Product Name Heat Shrink, Adh, Clear, 24Mm, 3M; Shrink Ratio Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details