HellermannTyton H/shrink Tubing, His-A, 24Mm, Black; Shrink Ratio Hellermanntyton 308-12400

Description
H/SHRINK TUBING, HIS-A, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
H/SHRINK TUBING, HIS-A, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H/shrink Tubing, His-A, 24Mm, Black; Shrink Ratio Hellermanntyton - 35M1063 - Newark, An Avnet Company
Chicago, IL, United States
H/shrink Tubing, His-A, 24Mm, Black; Shrink Ratio Hellermanntyton
35M1063
H/shrink Tubing, His-A, 24Mm, Black; Shrink Ratio Hellermanntyton 35M1063
H/SHRINK TUBING, HIS-A, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes

H/SHRINK TUBING, HIS-A, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9.84ft; Length - Metric:3m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 35M1063
Product Name H/shrink Tubing, His-A, 24Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details