HellermannTyton Heat Shrink Tubing 305-25400

Description
HellermannTyton 305-25400
Request a Quote Datasheet
Description
HellermannTyton 305-25400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 440523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
440523
Heat Shrink Tubing 440523
HellermannTyton 305-25400

HellermannTyton 305-25400

Supplier's Site
Heatshrink, 25.4Mm, Black, Per M; Shrink Ratio Hellermanntyton - 67R9223 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 25.4Mm, Black, Per M; Shrink Ratio Hellermanntyton
67R9223
Heatshrink, 25.4Mm, Black, Per M; Shrink Ratio Hellermanntyton 67R9223
HEATSHRINK, 25.4MM, BLACK, PER M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.499"; I.D.RoHS Compliant: Yes

HEATSHRINK, 25.4MM, BLACK, PER M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.499"; I.D.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 440523 67R9223
Product Name Heat Shrink Tubing Heatshrink, 25.4Mm, Black, Per M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details