HellermannTyton Heat Shrink Tubing 305-12700

Description
HellermannTyton 305-12700
Request a Quote Datasheet
Description
HellermannTyton 305-12700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 433822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
433822
Heat Shrink Tubing 433822
HellermannTyton 305-12700

HellermannTyton 305-12700

Supplier's Site
Heatshrink, 12.7Mm, Black, Per M; Shrink Ratio Hellermanntyton - 67R9221 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 12.7Mm, Black, Per M; Shrink Ratio Hellermanntyton
67R9221
Heatshrink, 12.7Mm, Black, Per M; Shrink Ratio Hellermanntyton 67R9221
HEATSHRINK, 12.7MM, BLACK, PER M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.251"; I.D.RoHS Compliant: Yes

HEATSHRINK, 12.7MM, BLACK, PER M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.251"; I.D.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 433822 67R9221
Product Name Heat Shrink Tubing Heatshrink, 12.7Mm, Black, Per M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details