HellermannTyton Heat Shrink Tubing 300-32540

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heatshrink tubing, part number 95M4779, is a black, cross-linked polyolefin product with a shrink ratio of 2:1. It is designed for general-purpose electrical insulation, providing protection against corrosion and mechanical abrasion. The tubing has an inner diameter of 25.4 mm when supplied and a maximum recovered diameter of 12.7 mm. It is suitable for operating temperatures ranging from -55 °C to +125 °C and has a dielectric strength of 20 kV/mm according to ASTM D2671. The product is RoHS compliant and comes in a length of 5 meters. This heat shrink tubing is ideal for applications requiring reliable insulation and protection in various environments.

Datasheet Summary
Powered by GS/AI

The Heatshrink tubing, part number 95M4779, is a black, cross-linked polyolefin product with a shrink ratio of 2:1. It is designed for general-purpose electrical insulation, providing protection against corrosion and mechanical abrasion. The tubing has an inner diameter of 25.4 mm when supplied and a maximum recovered diameter of 12.7 mm. It is suitable for operating temperatures ranging from -55 °C to +125 °C and has a dielectric strength of 20 kV/mm according to ASTM D2671. The product is RoHS compliant and comes in a length of 5 meters. This heat shrink tubing is ideal for applications requiring reliable insulation and protection in various environments.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-32540-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-32540-ND
Heat Shrink Tubing 300-32540-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black"

Buy Now Datasheet
Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Hellermanntyton - 95M4779 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Hellermanntyton
95M4779
Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Hellermanntyton 95M4779
HEATSHRINK, 25.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.499"; RoHS Compliant: Yes

HEATSHRINK, 25.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.499"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-32540-ND 95M4779
Product Name Heat Shrink Tubing Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
3.3125 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-20x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details