HellermannTyton Heat Shrink Tubing 300-31903

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-31903-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-31903-ND
Heat Shrink Tubing 300-31903-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear"

Buy Now Datasheet
3/4IN TRANSPARENT POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX - 70163094 - Allied Electronics, Inc.
Fort Worth, TX, USA
3/4IN TRANSPARENT POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX
70163094
3/4IN TRANSPARENT POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX 70163094
HellermannTyton offers a wide range of industrial heatshrink tubing options which can be used in a variety of applications - including those in renewable energies and with harness manufacturers supplying a variety of industries. Insulating, protecting, sealing and strain relief are all common applications for non-printable heatshrink tubing. Thick and medium walled adhesive lined tubes can provide the ultimate solution - sealing out moisture and preventing kinks. Various shrink ratios are available as well as a variety of colors. This new offering is a natural extension of HellermannTyton's line of products which manage, protect, and identify wire, cable, and components. HellermannTyton heatshrink tubing is supplied in bulk reels, handy dispenser boxes or standard sticks to meet the needs of the project, no matter how large or small.

HellermannTyton offers a wide range of industrial heatshrink tubing options which can be used in a variety of applications - including those in renewable energies and with harness manufacturers supplying a variety of industries.
Insulating, protecting, sealing and strain relief are all common applications for non-printable heatshrink tubing.
Thick and medium walled adhesive lined tubes can provide the ultimate solution - sealing out moisture and preventing kinks.
Various shrink ratios are available as well as a variety of colors.
This new offering is a natural extension of HellermannTyton's line of products which manage, protect, and identify wire, cable, and components.
HellermannTyton heatshrink tubing is supplied in bulk reels, handy dispenser boxes or standard sticks to meet the needs of the project, no matter how large or small.

Supplier's Site
Heatshrink, 19Mm, Clear, 5M; Shrink Ratio Hellermanntyton - 95M4778 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 19Mm, Clear, 5M; Shrink Ratio Hellermanntyton
95M4778
Heatshrink, 19Mm, Clear, 5M; Shrink Ratio Hellermanntyton 95M4778
HEATSHRINK, 19MM, CLEAR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374";RoHS Compliant: Yes

HEATSHRINK, 19MM, CLEAR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 300-31903-ND 70163094 95M4778
Product Name Heat Shrink Tubing 3/4IN TRANSPARENT POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX Heatshrink, 19Mm, Clear, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.61 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0414 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.61 inch (40.89 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details