HellermannTyton Heat Shrink Tubing 300-31902

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-31902-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-31902-ND
Heat Shrink Tubing 300-31902-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red"

Buy Now Datasheet
Heat Shrink, Red, 19.1Mm, 5M; Shrink Ratio Hellermanntyton - 48W5811 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Red, 19.1Mm, 5M; Shrink Ratio Hellermanntyton
48W5811
Heat Shrink, Red, 19.1Mm, 5M; Shrink Ratio Hellermanntyton 48W5811
HEAT SHRINK, RED, 19.1MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D.RoHS Compliant: Yes

HEAT SHRINK, RED, 19.1MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-31902-ND 48W5811
Product Name Heat Shrink Tubing Heat Shrink, Red, 19.1Mm, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details