HellermannTyton Heat Shrink Tubing 300-31900

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-31900-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-31900-ND
Heat Shrink Tubing 300-31900-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black"

Buy Now Datasheet
Heatshrink, 19Mm, Black, 5M; Shrink Ratio Hellermanntyton - 95M4777 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 19Mm, Black, 5M; Shrink Ratio Hellermanntyton
95M4777
Heatshrink, 19Mm, Black, 5M; Shrink Ratio Hellermanntyton 95M4777
HEATSHRINK, 19MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D. RoHS Compliant: Yes

HEATSHRINK, 19MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-31900-ND 95M4777
Product Name Heat Shrink Tubing Heatshrink, 19Mm, Black, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.5000 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-06x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details