HellermannTyton Heat Shrink Tubing 300-31273

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-31273-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-31273-ND
Heat Shrink Tubing 300-31273-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"

Buy Now Datasheet
Heatshrink, 12.7Mm, Clear, 5M; Shrink Ratio Hellermanntyton - 95M4776 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 12.7Mm, Clear, 5M; Shrink Ratio Hellermanntyton
95M4776
Heatshrink, 12.7Mm, Clear, 5M; Shrink Ratio Hellermanntyton 95M4776
HEATSHRINK, 12.7MM, CLEAR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 12.7MM, CLEAR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-31273-ND 95M4776
Product Name Heat Shrink Tubing Heatshrink, 12.7Mm, Clear, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.25 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-39-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.25 inch (31.75 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details