HellermannTyton Heat Shrink Tubing 300-30642

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30642-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30642-ND
Heat Shrink Tubing 300-30642-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red"

Buy Now Datasheet
Heatshrink, 6.4Mm, Red, 5M; Shrink Ratio Hellermanntyton - 95M4769 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6.4Mm, Red, 5M; Shrink Ratio Hellermanntyton
95M4769
Heatshrink, 6.4Mm, Red, 5M; Shrink Ratio Hellermanntyton 95M4769
HEATSHRINK, 6.4MM, RED, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; I.D. RoHS Compliant: Yes

HEATSHRINK, 6.4MM, RED, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-30642-ND 95M4769
Product Name Heat Shrink Tubing Heatshrink, 6.4Mm, Red, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details