HellermannTyton Heat Shrink Tubing 300-30640

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30640-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30640-ND
Heat Shrink Tubing 300-30640-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"

Buy Now Datasheet
1/4IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX - 70163077 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/4IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX
70163077
1/4IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX 70163077
E-beam crosslinked polyolefin, thin-wall and flexible. Shrink ratio 2:1. Handy dispenser box includes table with full range of applications. General purpose electrical insulation. Protection against corrosion and mechanical abrasion.

E-beam crosslinked polyolefin, thin-wall and flexible. Shrink ratio 2:1. Handy dispenser box includes table with full range of applications. General purpose electrical insulation. Protection against corrosion and mechanical abrasion.

Supplier's Site
Heatshrink, 6.4Mm, Black, 5M; Shrink Ratio Hellermanntyton - 95M4768 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6.4Mm, Black, 5M; Shrink Ratio Hellermanntyton
95M4768
Heatshrink, 6.4Mm, Black, 5M; Shrink Ratio Hellermanntyton 95M4768
HEATSHRINK, 6.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; RoHS Compliant: Yes

HEATSHRINK, 6.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 300-30640-ND 70163077 95M4768
Product Name Heat Shrink Tubing 1/4IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 16.4 FEET PER BOX Heatshrink, 6.4Mm, Black, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 1.02 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0264 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.02 inch (25.91 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details