HellermannTyton Heat Shrink Tubing 300-30483

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30483-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30483-ND
Heat Shrink Tubing 300-30483-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear"

Buy Now Datasheet
Heatshrink, 4.8Mm, Clear, 10M; Shrink Ratio Hellermanntyton - 95M4767 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 4.8Mm, Clear, 10M; Shrink Ratio Hellermanntyton
95M4767
Heatshrink, 4.8Mm, Clear, 10M; Shrink Ratio Hellermanntyton 95M4767
HEATSHRINK, 4.8MM, CLEAR, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 4.8MM, CLEAR, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-30483-ND 95M4767
Product Name Heat Shrink Tubing Heatshrink, 4.8Mm, Clear, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-59-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2 inch (50.8 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details