HellermannTyton Heat Shrink Tubing 300-30320

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30320-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30320-ND
Heat Shrink Tubing 300-30320-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"

Buy Now Datasheet
Heatshrink, 3.2Mm, Black, 10M; Shrink Ratio Hellermanntyton - 95M4763 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3.2Mm, Black, 10M; Shrink Ratio Hellermanntyton
95M4763
Heatshrink, 3.2Mm, Black, 10M; Shrink Ratio Hellermanntyton 95M4763
HEATSHRINK, 3.2MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

HEATSHRINK, 3.2MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

Supplier's Site Datasheet
1/8IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 32.8 FEET PER BOX - 70163067 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/8IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 32.8 FEET PER BOX
70163067
1/8IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 32.8 FEET PER BOX 70163067
E-beam crosslinked polyolefin, thin-wall and flexible. Shrink ratio 2:1. Handy dispenser box includes table with full range of applications. General purpose electrical insulation. Protection against corrosion and mechanical abrasion.

E-beam crosslinked polyolefin, thin-wall and flexible. Shrink ratio 2:1. Handy dispenser box includes table with full range of applications. General purpose electrical insulation. Protection against corrosion and mechanical abrasion.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 300-30320-ND 95M4763 70163067
Product Name Heat Shrink Tubing Heatshrink, 3.2Mm, Black, 10M; Shrink Ratio Hellermanntyton 1/8IN BLACK POLYOLEFIN 2:1 HEAT SHRINK TUBING; 32.8 FEET PER BOX
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details