HellermannTyton Heat Shrink Tubing 300-30240

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30240-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30240-ND
Heat Shrink Tubing 300-30240-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"

Buy Now Datasheet
Heatshrink, 2.4Mm, Black, 10M; Shrink Ratio Hellermanntyton - 95M4759 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2.4Mm, Black, 10M; Shrink Ratio Hellermanntyton
95M4759
Heatshrink, 2.4Mm, Black, 10M; Shrink Ratio Hellermanntyton 95M4759
HEATSHRINK, 2.4MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

HEATSHRINK, 2.4MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-30240-ND 95M4759
Product Name Heat Shrink Tubing Heatshrink, 2.4Mm, Black, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details