HellermannTyton Heatshrink, 1.6Mm, Red, 10M; Shrink Ratio Hellermanntyton 300-30162

Description
HEATSHRINK, 1.6MM, RED, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.031"; I.D.RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 1.6MM, RED, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.031"; I.D.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 1.6Mm, Red, 10M; Shrink Ratio Hellermanntyton - 95M4757 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.6Mm, Red, 10M; Shrink Ratio Hellermanntyton
95M4757
Heatshrink, 1.6Mm, Red, 10M; Shrink Ratio Hellermanntyton 95M4757
HEATSHRINK, 1.6MM, RED, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.031"; I.D.RoHS Compliant: Yes

HEATSHRINK, 1.6MM, RED, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.031"; I.D.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95M4757
Product Name Heatshrink, 1.6Mm, Red, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details