HellermannTyton Heat Shrink Tubing 300-30160

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30160-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30160-ND
Heat Shrink Tubing 300-30160-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black"

Buy Now Datasheet
Heatshrink, 1.6Mm, Black, 10M; Shrink Ratio Hellermanntyton - 95M4756 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.6Mm, Black, 10M; Shrink Ratio Hellermanntyton
95M4756
Heatshrink, 1.6Mm, Black, 10M; Shrink Ratio Hellermanntyton 95M4756
HEATSHRINK, 1.6MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

HEATSHRINK, 1.6MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 300-30160-ND 95M4756
Product Name Heat Shrink Tubing Heatshrink, 1.6Mm, Black, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details