HellermannTyton Heat Shrink Tubing 300-30120

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-30120-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-30120-ND
Heat Shrink Tubing 300-30120-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black"

Buy Now Datasheet
Heatshrink, 1.2Mm, Black, 10M; Shrink Ratio Hellermanntyton - 25M2316 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.2Mm, Black, 10M; Shrink Ratio Hellermanntyton
25M2316
Heatshrink, 1.2Mm, Black, 10M; Shrink Ratio Hellermanntyton 25M2316
HEATSHRINK, 1.2MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.023"; RoHS Compliant: Yes

HEATSHRINK, 1.2MM, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.023"; RoHS Compliant: Yes

Supplier's Site Datasheet
3/64IN BLACK POLYOLEFIN 2:1 HEAT SHRINKTUBING 32.8 FEET PER BOX - 70163031 - Allied Electronics, Inc.
Fort Worth, TX, USA
3/64IN BLACK POLYOLEFIN 2:1 HEAT SHRINKTUBING 32.8 FEET PER BOX
70163031
3/64IN BLACK POLYOLEFIN 2:1 HEAT SHRINKTUBING 32.8 FEET PER BOX 70163031
E-beam crosslinked polyolefin, thin-wall and flexible. Shrink ratio 2:1. Handy dispenser box includes table with full range of applications. General purpose electrical insulation. Protection against corrosion and mechanical abrasion.

E-beam crosslinked polyolefin, thin-wall and flexible. Shrink ratio 2:1. Handy dispenser box includes table with full range of applications. General purpose electrical insulation. Protection against corrosion and mechanical abrasion.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 300-30120-ND 25M2316 70163031
Product Name Heat Shrink Tubing Heatshrink, 1.2Mm, Black, 10M; Shrink Ratio Hellermanntyton 3/64IN BLACK POLYOLEFIN 2:1 HEAT SHRINKTUBING 32.8 FEET PER BOX
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details