HellermannTyton Bushings, Grommets 251-30809

Description
Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 251-30809-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
251-30809-ND
Bushings, Grommets 251-30809-ND
Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural

Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 251-30809-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details