HellermannTyton Cable Grommets 251-21409 G51ND-PA6-NA

Description
HellermannTyton 251-21409 G51ND-PA6-NA
Request a Quote
Description
HellermannTyton 251-21409 G51ND-PA6-NA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879267
Cable Grommets 1879267
HellermannTyton 251-21409 G51ND-PA6-NA

HellermannTyton 251-21409 G51ND-PA6-NA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879267
Product Name Cable Grommets
Groove Width 0.1299 to 0.2008 inch (3.3 to 5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details